3M 3M 8686 Clear Aerospace Tape - 4 in Width x 36 yd Length - 0.006 in Thick - 57125 70202273846

Description
3M 8686 clear aerospace tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.006 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: AS9100, FAR 25.853 (a).
Description
3M 8686 clear aerospace tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.006 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: AS9100, FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 8686 Clear Aerospace Tape - 4 in Width x 36 yd Length - 0.006 in Thick - 57125 - 048011-57125 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8686 Clear Aerospace Tape - 4 in Width x 36 yd Length - 0.006 in Thick - 57125
048011-57125
3M 8686 Clear Aerospace Tape - 4 in Width x 36 yd Length - 0.006 in Thick - 57125 048011-57125
3M 8686 clear aerospace tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.006 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: AS9100, FAR 25.853 (a).

3M 8686 clear aerospace tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.006 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: AS9100, FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-57125
Product Name 3M 8686 Clear Aerospace Tape - 4 in Width x 36 yd Length - 0.006 in Thick - 57125
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details