3M 3M 8686 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.006 in Thick - 57124 70202273838

Description
3M 8686 clear aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.006 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: AS9100, FAR 25.853 (a).
Description
3M 8686 clear aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.006 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: AS9100, FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 8686 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.006 in Thick - 57124 - 048011-57124 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8686 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.006 in Thick - 57124
048011-57124
3M 8686 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.006 in Thick - 57124 048011-57124
3M 8686 clear aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.006 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: AS9100, FAR 25.853 (a).

3M 8686 clear aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.006 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: AS9100, FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-57124
Product Name 3M 8686 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.006 in Thick - 57124
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details