3M 3M 8616 Clear Aerospace Tape - 4 in Width x 12 yd Length - 0.012 in Thick - 57104 70202273630

Description
3M 8616 clear aerospace tape comes in a 4 in width, 12 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 32 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.012 in thickness. This aerospace tape meets the following standards: ASTM D 882.
Description
3M 8616 clear aerospace tape comes in a 4 in width, 12 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 32 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.012 in thickness. This aerospace tape meets the following standards: ASTM D 882.

Suppliers

Company
Product
Description
Supplier Links
3M 8616 Clear Aerospace Tape - 4 in Width x 12 yd Length - 0.012 in Thick - 57104 - 048011-57104 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8616 Clear Aerospace Tape - 4 in Width x 12 yd Length - 0.012 in Thick - 57104
048011-57104
3M 8616 Clear Aerospace Tape - 4 in Width x 12 yd Length - 0.012 in Thick - 57104 048011-57104
3M 8616 clear aerospace tape comes in a 4 in width, 12 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 32 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.012 in thickness. This aerospace tape meets the following standards: ASTM D 882.

3M 8616 clear aerospace tape comes in a 4 in width, 12 yd length, uses an acrylic adhesive and is packaged 2 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 32 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.012 in thickness. This aerospace tape meets the following standards: ASTM D 882.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-57104
Product Name 3M 8616 Clear Aerospace Tape - 4 in Width x 12 yd Length - 0.012 in Thick - 57104
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details