3M 3M 8560 Clear Aerospace Tape - 6 in Width x 36 yd Length - 0.014 in Thick - 57049 70202273093

Description
3M 8560 clear aerospace tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8560 clear aerospace tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8560 Clear Aerospace Tape - 6 in Width x 36 yd Length - 0.014 in Thick - 57049 - 048011-57049 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8560 Clear Aerospace Tape - 6 in Width x 36 yd Length - 0.014 in Thick - 57049
048011-57049
3M 8560 Clear Aerospace Tape - 6 in Width x 36 yd Length - 0.014 in Thick - 57049 048011-57049
3M 8560 clear aerospace tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8560 clear aerospace tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-57049
Product Name 3M 8560 Clear Aerospace Tape - 6 in Width x 36 yd Length - 0.014 in Thick - 57049
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Industrial Grade Hot Melt Rubber PP Box Sealing - 371 - Budnick Converting, Inc.
Specs
Type Adhesive; Industrial Grade Hot Melt Rubber PP Box Sealing
Thickness 0.0019 inches (0.0483 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene; Hot Melt, Heat Bond, or Thermally Activated
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details