3M Label;Destructible Yellow w/Black Type;Room to write;JEDEC-14 Symbol;1.875"x2.5" 70112920

Description
Destructible, black printing on yellow background. This 3M JEDEC-14 label displays the reaching hand symbol and provides writing space. Room to write. JEDEC-14 Symbol Size: 1.875 in. x 2.5 in. (4.6 cm x 6.4 cm)
Description
Destructible, black printing on yellow background. This 3M JEDEC-14 label displays the reaching hand symbol and provides writing space. Room to write. JEDEC-14 Symbol Size: 1.875 in. x 2.5 in. (4.6 cm x 6.4 cm)

Suppliers

Company
Product
Description
Supplier Links
Label;Destructible Yellow w/Black Type;Room to write;JEDEC-14 Symbol;1.875
Fort Worth, TX, USA
Label;Destructible Yellow w/Black Type;Room to write;JEDEC-14 Symbol;1.875"x2.5"
70112920
Label;Destructible Yellow w/Black Type;Room to write;JEDEC-14 Symbol;1.875"x2.5" 70112920
Destructible, black printing on yellow background. This 3M JEDEC-14 label displays the reaching hand symbol and provides writing space. Room to write. JEDEC-14 Symbol Size: 1.875 in. x 2.5 in. (4.6 cm x 6.4 cm)

Destructible, black printing on yellow background. This 3M JEDEC-14 label displays the reaching hand symbol and provides writing space. Room to write. JEDEC-14 Symbol Size: 1.875 in. x 2.5 in. (4.6 cm x 6.4 cm)

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Safety Labels and Signs
Product Number 70112920
Product Name Label;Destructible Yellow w/Black Type;Room to write;JEDEC-14 Symbol;1.875"x2.5"
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Foot protection
Materials of Construction Pp rigid plastic
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Flash, Card Of 10; Label Type Te Connectivity - 15J3057 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7874 inches (20 mm)
View Details