Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
3M
7010367159 -- ABRASIVES AND SURFACE CONDITIONING PRODUCTS
3M
Abrasives and Surface Conditioning Products
7010367159
Description
STANDARD ABRASIVESBUFF AND BLEND
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
STANDARD ABRASIVESBUFF AND BLEND
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Abrasives and Surface Conditioning Products
19-7010367159-ND
Abrasives and Surface Conditioning Products
19-7010367159-ND
STANDARD ABRASIVESBUFF AND BLEND
STANDARD ABRASIVESBUFF AND BLEND
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Brushes
Product Number
19-7010367159-ND
Product Name
Abrasives and Surface Conditioning Products
Specific Product Type / Shape
Flapwheel
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Full Cable Twist Knot Wire Wheel Brushes
Specs
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
RS Components, Ltd.
Paint Brushes
2878122
Specs
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
DEWALT Industrial Tool Co.
1" x 1/4" XP .020 Stainless Crimp Wire End Brush
DW49053
Specs
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Metal Wire
View Details
Liberty Brush Manufacturing, LLC
54 inch - 8 D.R. Proex & Wire Main Broom
3074154
Specs
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Metal Wire
Outer / OD
54 inch (1372 mm)
View Details