Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
3M
7010364940 -- ADHESIVE TAPES
3M
Adhesive Tapes
7010364940
Description
Scotch-Brite Disc 96, 5 in x NH, 100 pe
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Scotch-Brite Disc 96, 5 in x NH, 100 pe
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
7010364940
Adhesive Tapes
7010364940
Scotch-Brite Disc 96, 5 in x NH, 100 pe
Scotch-Brite Disc 96, 5 in x NH, 100 pe
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Industrial Tapes
Product Number
7010364940
Product Name
Adhesive Tapes
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Mid-Mountain Materials, Inc.
High Performance Textiles
HYTEX® 500 Textiles
Specs
Type
Gasket, Sealing Tape
Features
Dielectric / Insulating; Thermally Insulating
Adhesive
Pressure Sensitive (optional feature)
View Details
Mitsui Chemicals America, Inc.
Mitsui Masking Tape
Specs
Type
Adhesive
Features
Protective; Transparent
Adhesive
Acrylic
View Details
Pexco
Enflon® Pressure Sensistive Tape
Specs
Type
Adhesive; Single; Double- Sided
Features
Dielectric / Insulating; Protective
Width
0.5000 to 12 inches (12.7 to 305 mm)
View Details
Budnick Converting, Inc.
TartanT 200 Masking Tape
200
Specs
Type
Adhesive
Thickness
0.0045 inches (0.1143 mm)
Adhesive
Crepe Paper
View Details