3M 3M Scotchlok™ 903 IDC Tap Connector, 12-10 Ga., Yellow 7010349565

Description
3M 054007-061236 903 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Splice Tap Operating Temperature: 221°F (105°C) Voltage Rating: 600VDC Contact Material: Brass Contact Plating: Tin Easy to install Make a quick connection between wires Insulate the connection with no wire stripping Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
Request a Quote
Description
3M 054007-061236 903 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Splice Tap Operating Temperature: 221°F (105°C) Voltage Rating: 600VDC Contact Material: Brass Contact Plating: Tin Easy to install Make a quick connection between wires Insulate the connection with no wire stripping Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok™ 903 IDC Tap Connector, 12-10 Ga., Yellow - 32562 - Waytek, Inc.
Chanhassen, MN, United States
3M Scotchlok™ 903 IDC Tap Connector, 12-10 Ga., Yellow
32562
3M Scotchlok™ 903 IDC Tap Connector, 12-10 Ga., Yellow 32562
3M 054007-061236 903 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Splice Tap Operating Temperature: 221°F (105°C) Voltage Rating: 600VDC Contact Material: Brass Contact Plating: Tin Easy to install Make a quick connection between wires Insulate the connection with no wire stripping Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
  • 3M 054007-061236 903 IDC Tap Connectors
  • Category: IDC & T-Tap Connectors
  • Manufacturer: 3M
  • Series: Scotchlok™
  • Connection Type: Splice Tap
  • Operating Temperature: 221°F (105°C)
  • Voltage Rating: 600VDC
  • Contact Material: Brass
  • Contact Plating: Tin
  • Easy to install
  • Make a quick connection between wires
  • Insulate the connection with no wire stripping
  • Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 32562
Product Name 3M Scotchlok™ 903 IDC Tap Connector, 12-10 Ga., Yellow
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data