The 701 is a static control kit from 3M. Resistance measurements of static control work surfaces are performed for several reasons: Periodic performance testing of installed static control work surfaces, qualification of installed static control work surfaces, and evaluation of static control work surface materials.
Additional Features:
Measures the resistance of static control work surfaces and flooring
Type: Surface Resistivity Meter
Usage: Measuring Surface Resistivity
Power Supply Type: AA Batteries (2)
Applications
Dissipative surfaces
Mats
Floors
Tiles
Materials
Specifications
Kit
Dimensions: 4.2" H x 12.7" W x 10.25" L (10.7 cm H x 32.3 cm W x 26.0 cm L)
Material: Blow-molded, high density polyethylene with foam inserts
Meter
Weight: 11 ounces
Dimensions: 1.7" H x 3.3" W x 4.6" L (4.32 H cm x 8.38 W cm x 11.68 L cm)
Technical Data
Resistance Ranges:
Continuity
Measurement Range: 0 to 10 Mω
Open Circuit Voltage: 10V ±.7V
Internal Resistance: 500 ω
10V
Measurement Range: 105 to 1011ω
Open Circuit Voltage: 10V ± .7V
Internal Resistance: 2ω
100V
Measurement Range: 105 to 1011ω
Open Circuit Voltage: 100V ± 7V
Internal Resistance: 2ω
Measurement Accuracy: ±5% ±2° of arc
Measured internally at voltage source
Test Weights (each)
Weight: 5 pounds (2.27 kg)
Dimensions
Diameter – 2.7" (6.8 cm)
Height – 5.1" (13.0 cm); includes handle and pad
Pad Material
Conductive silicone rubber
Pad Dimensions
Diameter – 2.5" (6.35 cm); Thickness – 0.25" (0.64 cm)
The 3M™ Test Kit for Static Control Surfaces 701 is designed to measure the resistance of static control work surfaces and flooring.
The Model 701 Test Kit for Static Control Surfaces includes a hand-held megohmmeter and accessories. The kit has been specifically designed for evaluating the resistive characteristics of static control surface materials and testing installed surfaces as specified in ESD Association Standards.
The Instrument has four test functions which allow the user to measure the resistance of a static control surface at either of two test voltages, verify proper Instrument performance, and check the electrical continuity of the test set-up.
The Test Kit 701 contains a lightweight, user-friendly megohmmeter plus the components needed to easily and accurately test mats and other surfaces. All of the items are packaged in a foam-lined carrying case.
The kit is compatible with EOS/ESD Standard S4.1, “Work surfaces – Resistive Characterization”; and ESD S7.1, “Floor Materials – Resistive Characterization of Materials.” The meter has separate scales and test settings for measuring surface-to-ground and surface-to-surface resistance at two prescribed test voltages (10V and 100V), system continuity, and the open circuit test voltage. The scales are both color-coded and numbered, and very easy to read.
The 701 is a static control kit from 3M. Resistance measurements of static control work surfaces are performed for several reasons: Periodic performance testing of installed static control work surfaces, qualification of installed static control work surfaces, and evaluation of static control work surface materials.
Additional Features:
- Measures the resistance of static control work surfaces and flooring
- Type: Surface Resistivity Meter
- Usage: Measuring Surface Resistivity
- Power Supply Type: AA Batteries (2)
Applications
- Dissipative surfaces
- Mats
- Floors
- Tiles
- Materials
Specifications
Kit
- Dimensions: 4.2" H x 12.7" W x 10.25" L (10.7 cm H x 32.3 cm W x 26.0 cm L)
- Material: Blow-molded, high density polyethylene with foam inserts
Meter
- Weight: 11 ounces
- Dimensions: 1.7" H x 3.3" W x 4.6" L (4.32 H cm x 8.38 W cm x 11.68 L cm)
Technical Data
Resistance Ranges:
Continuity
- Measurement Range: 0 to 10 MΩ
- Open Circuit Voltage: 10V ±.7V
- Internal Resistance: 500 Ω
10V
- Measurement Range: 105 to 1011Ω
- Open Circuit Voltage: 10V ± .7V
- Internal Resistance: 2Ω
100V
- Measurement Range: 105 to 1011Ω
- Open Circuit Voltage: 100V ± 7V
- Internal Resistance: 2Ω
- Measurement Accuracy: ±5% ±2° of arc
- Measured internally at voltage source
Test Weights (each)
- Weight: 5 pounds (2.27 kg)
Dimensions
- Diameter – 2.7" (6.8 cm)
- Height – 5.1" (13.0 cm); includes handle and pad
Pad Material
- Conductive silicone rubber
Pad Dimensions
- Diameter – 2.5" (6.35 cm); Thickness – 0.25" (0.64 cm)
The 3M™ Test Kit for Static Control Surfaces 701 is designed to measure the resistance of static control work surfaces and flooring.
The Model 701 Test Kit for Static Control Surfaces includes a hand-held megohmmeter and accessories. The kit has been specifically designed for evaluating the resistive characteristics of static control surface materials and testing installed surfaces as specified in ESD Association Standards.
The Instrument has four test functions which allow the user to measure the resistance of a static control surface at either of two test voltages, verify proper Instrument performance, and check the electrical continuity of the test set-up.
The Test Kit 701 contains a lightweight, user-friendly megohmmeter plus the components needed to easily and accurately test mats and other surfaces. All of the items are packaged in a foam-lined carrying case.
The kit is compatible with EOS/ESD Standard S4.1, “Work surfaces – Resistive Characterization”; and ESD S7.1, “Floor Materials – Resistive Characterization of Materials.” The meter has separate scales and test settings for measuring surface-to-ground and surface-to-surface resistance at two prescribed test voltages (10V and 100V), system continuity, and the open circuit test voltage. The scales are both color-coded and numbered, and very easy to read.