3M 3M Safety Walk 770 Gray Anti-Slip Tape - 24 in Width x 30 ft Length - 59240 70071667177

Description
3M Safety Walk 770 gray anti-slip tape comes in a 24 in width, 30 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 770 gray anti-slip tape comes in a 24 in width, 30 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 770 Gray Anti-Slip Tape - 24 in Width x 30 ft Length - 59240 - 048011-59240 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 770 Gray Anti-Slip Tape - 24 in Width x 30 ft Length - 59240
048011-59240
3M Safety Walk 770 Gray Anti-Slip Tape - 24 in Width x 30 ft Length - 59240 048011-59240
3M Safety Walk 770 gray anti-slip tape comes in a 24 in width, 30 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 770 gray anti-slip tape comes in a 24 in width, 30 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-59240
Product Name 3M Safety Walk 770 Gray Anti-Slip Tape - 24 in Width x 30 ft Length - 59240
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Discs - 21 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details