3M 3M Safety Walk 710 Black Anti-Slip Tape - 4 in Width x 30 ft Length - 34730 70071667144

Description
3M Safety Walk 710 black anti-slip tape comes in a 4 in width, 30 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 710 black anti-slip tape comes in a 4 in width, 30 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 710 Black Anti-Slip Tape - 4 in Width x 30 ft Length - 34730 - 048011-34730 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 710 Black Anti-Slip Tape - 4 in Width x 30 ft Length - 34730
048011-34730
3M Safety Walk 710 Black Anti-Slip Tape - 4 in Width x 30 ft Length - 34730 048011-34730
3M Safety Walk 710 black anti-slip tape comes in a 4 in width, 30 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 710 black anti-slip tape comes in a 4 in width, 30 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-34730
Product Name 3M Safety Walk 710 Black Anti-Slip Tape - 4 in Width x 30 ft Length - 34730
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Paper Tape - 2214 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Paper Tape
Thickness 0.0053 inches (0.1346 mm)
Adhesive Crepe Paper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details