3M 3M Safety Walk 710 Black Anti-Slip Tape - 6 in Width x 24 in Length - 34729 70071667136

Description
3M Safety Walk 710 black anti-slip tape comes in a 6 in width, 24 in length and is packaged 25 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 710 black anti-slip tape comes in a 6 in width, 24 in length and is packaged 25 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 710 Black Anti-Slip Tape - 6 in Width x 24 in Length - 34729 - 048011-34729 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 710 Black Anti-Slip Tape - 6 in Width x 24 in Length - 34729
048011-34729
3M Safety Walk 710 Black Anti-Slip Tape - 6 in Width x 24 in Length - 34729 048011-34729
3M Safety Walk 710 black anti-slip tape comes in a 6 in width, 24 in length and is packaged 25 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 710 black anti-slip tape comes in a 6 in width, 24 in length and is packaged 25 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-34729
Product Name 3M Safety Walk 710 Black Anti-Slip Tape - 6 in Width x 24 in Length - 34729
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details