3M Safety Walk 610 black anti-slip tape comes in a 18 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 048011-19238 |
| Product Name | 3M Safety Walk 610 Black Anti-Slip Tape - 18 in Width x 60 ft Length - 19238 |
| Color | Black |