3M 3M Safety Walk 610 Black Anti-Slip Tape - 4 in Width x 60 ft Length - 19223 70071667060

Description
3M Safety Walk 610 black anti-slip tape comes in a 4 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 610 black anti-slip tape comes in a 4 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 610 Black Anti-Slip Tape - 4 in Width x 60 ft Length - 19223 - 048011-19223 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 610 Black Anti-Slip Tape - 4 in Width x 60 ft Length - 19223
048011-19223
3M Safety Walk 610 Black Anti-Slip Tape - 4 in Width x 60 ft Length - 19223 048011-19223
3M Safety Walk 610 black anti-slip tape comes in a 4 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 610 black anti-slip tape comes in a 4 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-19223
Product Name 3M Safety Walk 610 Black Anti-Slip Tape - 4 in Width x 60 ft Length - 19223
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Bondable PTFE Film Tape - 244-2HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Bondable PTFE Film Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details