3M 3M Safety Walk 610 Black Anti-Slip Tape - 1 in Width x 60 ft Length - 19220 70071667045

Description
3M Safety Walk 610 black anti-slip tape comes in a 1 in width, 60 ft length and is packaged 2 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 610 black anti-slip tape comes in a 1 in width, 60 ft length and is packaged 2 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 610 Black Anti-Slip Tape - 1 in Width x 60 ft Length - 19220 - 048011-19220 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 610 Black Anti-Slip Tape - 1 in Width x 60 ft Length - 19220
048011-19220
3M Safety Walk 610 Black Anti-Slip Tape - 1 in Width x 60 ft Length - 19220 048011-19220
3M Safety Walk 610 black anti-slip tape comes in a 1 in width, 60 ft length and is packaged 2 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 610 black anti-slip tape comes in a 1 in width, 60 ft length and is packaged 2 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-19220
Product Name 3M Safety Walk 610 Black Anti-Slip Tape - 1 in Width x 60 ft Length - 19220
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Single Coated White Polyethylene Foam - 1008-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PE - Polyethylene
View Details