3M 3M Safety Walk 610 Black Anti-Slip Tape - 5.5 in Width x 5.5 in Length - 19216 70071667003

Description
3M Safety Walk 610 black anti-slip tape comes in a 5.5 in width, 5.5 in length and is packaged 50 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 610 black anti-slip tape comes in a 5.5 in width, 5.5 in length and is packaged 50 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 610 Black Anti-Slip Tape - 5.5 in Width x 5.5 in Length - 19216 - 048011-19216 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 610 Black Anti-Slip Tape - 5.5 in Width x 5.5 in Length - 19216
048011-19216
3M Safety Walk 610 Black Anti-Slip Tape - 5.5 in Width x 5.5 in Length - 19216 048011-19216
3M Safety Walk 610 black anti-slip tape comes in a 5.5 in width, 5.5 in length and is packaged 50 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 610 black anti-slip tape comes in a 5.5 in width, 5.5 in length and is packaged 50 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-19216
Product Name 3M Safety Walk 610 Black Anti-Slip Tape - 5.5 in Width x 5.5 in Length - 19216
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details