3M Safety Walk 610 black anti-slip tape comes in a 6 in width, 24 in length and is packaged 50 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Tapes | Industrial Tapes |
| Product Number | 70071657038-ND | 048011-19218 |
| Product Name | Tape | 3M Safety Walk 610 Black Anti-Slip Tape - 6 in Width x 24 in Length - 19218 |
| Type | Double- Sided |