3M 3M Scotch 1005 White Duct Tape - 1.5 in Width x 5 yd Length - 80982 70071478674

Description
3M Scotch 1005 white duct tape comes in a 1.5 in width, 5 yd length and is packaged 6 rolls per inner, 72 rolls per case.
Description
3M Scotch 1005 white duct tape comes in a 1.5 in width, 5 yd length and is packaged 6 rolls per inner, 72 rolls per case.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 1005 White Duct Tape - 1.5 in Width x 5 yd Length - 80982 - 051135-80982 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 1005 White Duct Tape - 1.5 in Width x 5 yd Length - 80982
051135-80982
3M Scotch 1005 White Duct Tape - 1.5 in Width x 5 yd Length - 80982 051135-80982
3M Scotch 1005 white duct tape comes in a 1.5 in width, 5 yd length and is packaged 6 rolls per inner, 72 rolls per case.

3M Scotch 1005 white duct tape comes in a 1.5 in width, 5 yd length and is packaged 6 rolls per inner, 72 rolls per case.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051135-80982
Product Name 3M Scotch 1005 White Duct Tape - 1.5 in Width x 5 yd Length - 80982
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 1467416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Silver
Width 1.97 inches (50 mm)
View Details
Premium Foil Tape - 324A - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details