3M 3M Scotch 1020 Green Duct Tape - 1.88 in Width x 20 yd Length - 98197 70071476223

Description
3M Scotch 1020 green duct tape comes in a 1.88 in width, 20 yd length and is packaged 12 rolls per case.
Description
3M Scotch 1020 green duct tape comes in a 1.88 in width, 20 yd length and is packaged 12 rolls per case.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 1020 Green Duct Tape - 1.88 in Width x 20 yd Length - 98197 - 051131-98197 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 1020 Green Duct Tape - 1.88 in Width x 20 yd Length - 98197
051131-98197
3M Scotch 1020 Green Duct Tape - 1.88 in Width x 20 yd Length - 98197 051131-98197
3M Scotch 1020 green duct tape comes in a 1.88 in width, 20 yd length and is packaged 12 rolls per case.

3M Scotch 1020 green duct tape comes in a 1.88 in width, 20 yd length and is packaged 12 rolls per case.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-98197
Product Name 3M Scotch 1020 Green Duct Tape - 1.88 in Width x 20 yd Length - 98197
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.9843 inches (25 mm)
Thickness 0.0071 inches (0.1800 mm)
View Details
Premium Foil Tape - 324A - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Aluminum
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details