3M 3M Scotch 343DC-NA Cloth Tape - 2 in Width x 10 yd Length - 58548 70071190626

Description
3M Scotch 343DC-NA cloth tape comes in a 2 in width, 10 yd length and is packaged 12 rolls per case. This product is a single-sided adhesive cloth tape.
Description
3M Scotch 343DC-NA cloth tape comes in a 2 in width, 10 yd length and is packaged 12 rolls per case. This product is a single-sided adhesive cloth tape.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 343DC-NA Cloth Tape - 2 in Width x 10 yd Length - 58548 - 051131-58548 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 343DC-NA Cloth Tape - 2 in Width x 10 yd Length - 58548
051131-58548
3M Scotch 343DC-NA Cloth Tape - 2 in Width x 10 yd Length - 58548 051131-58548
3M Scotch 343DC-NA cloth tape comes in a 2 in width, 10 yd length and is packaged 12 rolls per case. This product is a single-sided adhesive cloth tape.

3M Scotch 343DC-NA cloth tape comes in a 2 in width, 10 yd length and is packaged 12 rolls per case. This product is a single-sided adhesive cloth tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-58548
Product Name 3M Scotch 343DC-NA Cloth Tape - 2 in Width x 10 yd Length - 58548
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.9843 inches (25 mm)
Thickness 0.0071 inches (0.1800 mm)
View Details
Premium Foil Tape - 324A - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details