3M 3M Safety Walk 710 Black Anti-Slip Tape - 6 in Width x 30 ft Length - 34731 70071127222

Description
3M Safety Walk 710 black anti-slip tape comes in a 6 in width, 30 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 710 black anti-slip tape comes in a 6 in width, 30 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 710 Black Anti-Slip Tape - 6 in Width x 30 ft Length - 34731 - 048011-34731 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 710 Black Anti-Slip Tape - 6 in Width x 30 ft Length - 34731
048011-34731
3M Safety Walk 710 Black Anti-Slip Tape - 6 in Width x 30 ft Length - 34731 048011-34731
3M Safety Walk 710 black anti-slip tape comes in a 6 in width, 30 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 710 black anti-slip tape comes in a 6 in width, 30 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-34731
Product Name 3M Safety Walk 710 Black Anti-Slip Tape - 6 in Width x 30 ft Length - 34731
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details