3M 3M SandBlaster Silicon Carbide Sanding Sponge 150 Grit - 4 1/2 in Width x 5 1/2 in Length - 50690 70071018819

Description
3M SandBlaster sanding sponge uses silicon carbide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this silicon carbide material into the sanding sponge forming a grit of 150. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.
Description
3M SandBlaster sanding sponge uses silicon carbide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this silicon carbide material into the sanding sponge forming a grit of 150. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

Suppliers

Company
Product
Description
Supplier Links
3M SandBlaster Silicon Carbide Sanding Sponge 150 Grit - 4 1/2 in Width x 5 1/2 in Length - 50690 - 051111-50690 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SandBlaster Silicon Carbide Sanding Sponge 150 Grit - 4 1/2 in Width x 5 1/2 in Length - 50690
051111-50690
3M SandBlaster Silicon Carbide Sanding Sponge 150 Grit - 4 1/2 in Width x 5 1/2 in Length - 50690 051111-50690
3M SandBlaster sanding sponge uses silicon carbide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this silicon carbide material into the sanding sponge forming a grit of 150. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

3M SandBlaster sanding sponge uses silicon carbide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this silicon carbide material into the sanding sponge forming a grit of 150. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051111-50690
Product Name 3M SandBlaster Silicon Carbide Sanding Sponge 150 Grit - 4 1/2 in Width x 5 1/2 in Length - 50690
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Grit Square Pad - 8834184394 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2795111 - RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details