3M 3M SandBlaster Aluminum Oxide Sanding Sponge 180 Grit - 4 1/2 in Width x 5 1/2 in Length - 50684 70070984466

Description
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 180. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.
Description
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 180. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

Suppliers

Company
Product
Description
Supplier Links
3M SandBlaster Aluminum Oxide Sanding Sponge 180 Grit - 4 1/2 in Width x 5 1/2 in Length - 50684 - 051111-50684 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SandBlaster Aluminum Oxide Sanding Sponge 180 Grit - 4 1/2 in Width x 5 1/2 in Length - 50684
051111-50684
3M SandBlaster Aluminum Oxide Sanding Sponge 180 Grit - 4 1/2 in Width x 5 1/2 in Length - 50684 051111-50684
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 180. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 180. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051111-50684
Product Name 3M SandBlaster Aluminum Oxide Sanding Sponge 180 Grit - 4 1/2 in Width x 5 1/2 in Length - 50684
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1235766 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details
Norton Blaze CA Coarse Grit Cross Pad - 66261194549 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Ultra Precision Polishing Pads - F1-90DX6 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Abrasive Type Rubber
View Details