3M 3M Safety Walk 620 Clear Anti-Slip Tape - 1 in Width x 60 ft Length - 26417 70070975613

Description
3M Safety Walk 620 clear anti-slip tape comes in a 1 in width, 60 ft length and is packaged 4 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape.
Description
3M Safety Walk 620 clear anti-slip tape comes in a 1 in width, 60 ft length and is packaged 4 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 620 Clear Anti-Slip Tape - 1 in Width x 60 ft Length - 26417 - 048011-26417 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 620 Clear Anti-Slip Tape - 1 in Width x 60 ft Length - 26417
048011-26417
3M Safety Walk 620 Clear Anti-Slip Tape - 1 in Width x 60 ft Length - 26417 048011-26417
3M Safety Walk 620 clear anti-slip tape comes in a 1 in width, 60 ft length and is packaged 4 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape.

3M Safety Walk 620 clear anti-slip tape comes in a 1 in width, 60 ft length and is packaged 4 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-26417
Product Name 3M Safety Walk 620 Clear Anti-Slip Tape - 1 in Width x 60 ft Length - 26417
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Film - UHMW - 2300-10R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Film - UHMW
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyolefin
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details