3M 3M SJ3587FR Black Hook & Loop Tape - Loop - 2 in Width x 50 yd Length - 40626 70070971042

Description
3M SJ3587FR black hook & loop tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t and flame retardant.
Description
3M SJ3587FR black hook & loop tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t and flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ3587FR Black Hook & Loop Tape - Loop - 2 in Width x 50 yd Length - 40626 - 021200-40626 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ3587FR Black Hook & Loop Tape - Loop - 2 in Width x 50 yd Length - 40626
021200-40626
3M SJ3587FR Black Hook & Loop Tape - Loop - 2 in Width x 50 yd Length - 40626 021200-40626
3M SJ3587FR black hook & loop tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t and flame retardant.

3M SJ3587FR black hook & loop tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +158 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant and flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40626
Product Name 3M SJ3587FR Black Hook & Loop Tape - Loop - 2 in Width x 50 yd Length - 40626
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose PE Coated Cloth Duct Tape - 225 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details