3M 3M Scotchmate SJ3533N Black Hook & Loop Tape - Loop - 3/4 in Width x 50 yd Length - 87361 70070969301

Description
3M Scotchmate SJ3533N black hook & loop tape comes in a 3/4 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t, UV-resistant.
Description
3M Scotchmate SJ3533N black hook & loop tape comes in a 3/4 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3533N Black Hook & Loop Tape - Loop - 3/4 in Width x 50 yd Length - 87361 - 021200-87361 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3533N Black Hook & Loop Tape - Loop - 3/4 in Width x 50 yd Length - 87361
021200-87361
3M Scotchmate SJ3533N Black Hook & Loop Tape - Loop - 3/4 in Width x 50 yd Length - 87361 021200-87361
3M Scotchmate SJ3533N black hook & loop tape comes in a 3/4 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t, UV-resistant.

3M Scotchmate SJ3533N black hook & loop tape comes in a 3/4 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +100 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-87361
Product Name 3M Scotchmate SJ3533N Black Hook & Loop Tape - Loop - 3/4 in Width x 50 yd Length - 87361
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details