3M 3M Scotchmate SJ3526N White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 3/4 in Width x 50 yd Length - 86454 70070969160

Description
3M Scotchmate SJ3526N white hook & loop tape comes in a 3/4 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.
Description
3M Scotchmate SJ3526N white hook & loop tape comes in a 3/4 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3526N White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 3/4 in Width x 50 yd Length - 86454 - 021200-86454 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3526N White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 3/4 in Width x 50 yd Length - 86454
021200-86454
3M Scotchmate SJ3526N White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 3/4 in Width x 50 yd Length - 86454 021200-86454
3M Scotchmate SJ3526N white hook & loop tape comes in a 3/4 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

3M Scotchmate SJ3526N white hook & loop tape comes in a 3/4 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-86454
Product Name 3M Scotchmate SJ3526N White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 3/4 in Width x 50 yd Length - 86454
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - e-PTFE 50 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details