3M 3M Dual Lock MP3526N/27N White Hook & Loop Tape - Hook & Loop - 1 in Width x 5 yd Length - 06488 70070969145

Description
3M Dual Lock MP3526N/27N white hook & loop tape comes in a 1 in width, 5 yd length, uses a rubber adhesive and is packaged 1 pack per inner, 5 per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side. This is an adhesive based hook & loop tape.
Description
3M Dual Lock MP3526N/27N white hook & loop tape comes in a 1 in width, 5 yd length, uses a rubber adhesive and is packaged 1 pack per inner, 5 per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side. This is an adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock MP3526N/27N White Hook & Loop Tape - Hook & Loop - 1 in Width x 5 yd Length - 06488 - 051131-06488 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock MP3526N/27N White Hook & Loop Tape - Hook & Loop - 1 in Width x 5 yd Length - 06488
051131-06488
3M Dual Lock MP3526N/27N White Hook & Loop Tape - Hook & Loop - 1 in Width x 5 yd Length - 06488 051131-06488
3M Dual Lock MP3526N/27N white hook & loop tape comes in a 1 in width, 5 yd length, uses a rubber adhesive and is packaged 1 pack per inner, 5 per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side. This is an adhesive based hook & loop tape.

3M Dual Lock MP3526N/27N white hook & loop tape comes in a 1 in width, 5 yd length, uses a rubber adhesive and is packaged 1 pack per inner, 5 per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side. This is an adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06488
Product Name 3M Dual Lock MP3526N/27N White Hook & Loop Tape - Hook & Loop - 1 in Width x 5 yd Length - 06488
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details