3M 3M Dual Lock SJ4580 Clear Hook & Loop Tape - Mushroom Hook with 705 stems/in Stem Count - 5/8 in Width x 50 yd Length - 56095 70070968337

Description
3M Dual Lock SJ4580 clear hook & loop tape comes in a 5/8 in width, 50 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 705 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.
Description
3M Dual Lock SJ4580 clear hook & loop tape comes in a 5/8 in width, 50 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 705 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ4580 Clear Hook & Loop Tape - Mushroom Hook with 705 stems/in Stem Count - 5/8 in Width x 50 yd Length - 56095 - 021200-56095 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ4580 Clear Hook & Loop Tape - Mushroom Hook with 705 stems/in Stem Count - 5/8 in Width x 50 yd Length - 56095
021200-56095
3M Dual Lock SJ4580 Clear Hook & Loop Tape - Mushroom Hook with 705 stems/in Stem Count - 5/8 in Width x 50 yd Length - 56095 021200-56095
3M Dual Lock SJ4580 clear hook & loop tape comes in a 5/8 in width, 50 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 705 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

3M Dual Lock SJ4580 clear hook & loop tape comes in a 5/8 in width, 50 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 705 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-56095
Product Name 3M Dual Lock SJ4580 Clear Hook & Loop Tape - Mushroom Hook with 705 stems/in Stem Count - 5/8 in Width x 50 yd Length - 56095
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Glass Fabric - 132-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type PTFE Glass Fabric
Thickness 0.0030 inches (0.0762 mm)
Adhesive Fiberglass
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details