3M 3M Dual Lock SJ3561 Clear Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 50 yd Length - 45027 70070878692

Description
3M Dual Lock SJ3561 clear hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.
Description
3M Dual Lock SJ3561 clear hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3561 Clear Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 50 yd Length - 45027 - 021200-45027 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3561 Clear Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 50 yd Length - 45027
021200-45027
3M Dual Lock SJ3561 Clear Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 50 yd Length - 45027 021200-45027
3M Dual Lock SJ3561 clear hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

3M Dual Lock SJ3561 clear hook & loop tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +220 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-45027
Product Name 3M Dual Lock SJ3561 Clear Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 1 in Width x 50 yd Length - 45027
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
2.5 mil Co-Extruded Polyethylene Protective Tape - 25A26 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details