3M 3M SJ3486FR Black Hook & Loop Tape - Hook - 2 in Width x 50 yd Length - 43309 70070877249

Description
3M SJ3486FR black hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.
Description
3M SJ3486FR black hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ3486FR Black Hook & Loop Tape - Hook - 2 in Width x 50 yd Length - 43309 - 021200-43309 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ3486FR Black Hook & Loop Tape - Hook - 2 in Width x 50 yd Length - 43309
021200-43309
3M SJ3486FR Black Hook & Loop Tape - Hook - 2 in Width x 50 yd Length - 43309 021200-43309
3M SJ3486FR black hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

3M SJ3486FR black hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-43309
Product Name 3M SJ3486FR Black Hook & Loop Tape - Hook - 2 in Width x 50 yd Length - 43309
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Double-Linered Transfer Tape - 3014 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details