3M 3M 4026 Off-White Foam Mounting Tape - 4 1/2 in Width x 6 in Length - 1/16 in Thick - 31658 70070743508

Description
3M 4026 off-white foam mounting tape comes in a 4 1/2 in width, 6 in length, uses an acrylic adhesive and is packaged 500 per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4026 off-white foam mounting tape comes in a 4 1/2 in width, 6 in length, uses an acrylic adhesive and is packaged 500 per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4026 Off-White Foam Mounting Tape - 4 1/2 in Width x 6 in Length - 1/16 in Thick - 31658 - 021200-31658 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4026 Off-White Foam Mounting Tape - 4 1/2 in Width x 6 in Length - 1/16 in Thick - 31658
021200-31658
3M 4026 Off-White Foam Mounting Tape - 4 1/2 in Width x 6 in Length - 1/16 in Thick - 31658 021200-31658
3M 4026 off-white foam mounting tape comes in a 4 1/2 in width, 6 in length, uses an acrylic adhesive and is packaged 500 per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4026 off-white foam mounting tape comes in a 4 1/2 in width, 6 in length, uses an acrylic adhesive and is packaged 500 per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-31658
Product Name 3M 4026 Off-White Foam Mounting Tape - 4 1/2 in Width x 6 in Length - 1/16 in Thick - 31658
Type Transfer
Color Off-White
Width 4.5 inches (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
All Service Jacket Sealing Tape - 348 - Budnick Converting, Inc.
Specs
Type Adhesive; All Service Jacket Sealing Tape
Thickness 0.0110 inches (0.2794 mm)
Adhesive Fiberglass
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details