3M 3M Scotchmate SJ3530 Black Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 4 in Width x 50 yd Length - 30734 70070742245

Description
3M Scotchmate SJ3530 black hook & loop tape comes in a 4 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.
Description
3M Scotchmate SJ3530 black hook & loop tape comes in a 4 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3530 Black Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 4 in Width x 50 yd Length - 30734 - 021200-30734 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3530 Black Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 4 in Width x 50 yd Length - 30734
021200-30734
3M Scotchmate SJ3530 Black Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 4 in Width x 50 yd Length - 30734 021200-30734
3M Scotchmate SJ3530 black hook & loop tape comes in a 4 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

3M Scotchmate SJ3530 black hook & loop tape comes in a 4 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-30734
Product Name 3M Scotchmate SJ3530 Black Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 4 in Width x 50 yd Length - 30734
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Duct Tape - 3903 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0063 inches (0.1600 mm)
Adhesive Vinyl Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details