3M 3M 9095DCNA Aluminum Oxide Sanding Sponge - 2 7/8 in Width x 4 7/8 in Length - 09095 70070588614

Description
3M 9095DCNA sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine/medium abrasive grade. The sanding sponge has a width of 2 7/8 in and length of 4 7/8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.
Description
3M 9095DCNA sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine/medium abrasive grade. The sanding sponge has a width of 2 7/8 in and length of 4 7/8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

Suppliers

Company
Product
Description
Supplier Links
3M 9095DCNA Aluminum Oxide Sanding Sponge - 2 7/8 in Width x 4 7/8 in Length - 09095 - 051144-09095 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9095DCNA Aluminum Oxide Sanding Sponge - 2 7/8 in Width x 4 7/8 in Length - 09095
051144-09095
3M 9095DCNA Aluminum Oxide Sanding Sponge - 2 7/8 in Width x 4 7/8 in Length - 09095 051144-09095
3M 9095DCNA sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine/medium abrasive grade. The sanding sponge has a width of 2 7/8 in and length of 4 7/8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

3M 9095DCNA sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine/medium abrasive grade. The sanding sponge has a width of 2 7/8 in and length of 4 7/8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051144-09095
Product Name 3M 9095DCNA Aluminum Oxide Sanding Sponge - 2 7/8 in Width x 4 7/8 in Length - 09095
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2795112 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
View Details
Merit AO Coarse Grit Cross Pad - 8834184194 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details