3M 3M Scotchmate SJ3530 White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 5/8 in Width x 50 yd Length - 23243 70070578888

Description
3M Scotchmate SJ3530 white hook & loop tape comes in a 5/8 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.
Description
3M Scotchmate SJ3530 white hook & loop tape comes in a 5/8 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3530 White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 5/8 in Width x 50 yd Length - 23243 - 021200-23243 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3530 White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 5/8 in Width x 50 yd Length - 23243
021200-23243
3M Scotchmate SJ3530 White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 5/8 in Width x 50 yd Length - 23243 021200-23243
3M Scotchmate SJ3530 white hook & loop tape comes in a 5/8 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

3M Scotchmate SJ3530 white hook & loop tape comes in a 5/8 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +90 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-23243
Product Name 3M Scotchmate SJ3530 White Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 5/8 in Width x 50 yd Length - 23243
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Strip-N-Stick Solid Silicone Tape - 400S.031 - Budnick Converting, Inc.
Specs
Type Adhesive; Strip-N-Stick Solid Silicone Tape
Thickness 0.0312 inches (0.7937 mm)
Adhesive Siliconized Sponge
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details