3M 3M Scotchmate SJ3518FR Beige Hook & Loop Tape - Loop - 1 1/2 in Width x 50 yd Length - 23195 70070578466

Description
3M Scotchmate SJ3518FR beige hook & loop tape comes in a 1 1/2 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.
Description
3M Scotchmate SJ3518FR beige hook & loop tape comes in a 1 1/2 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3518FR Beige Hook & Loop Tape - Loop - 1 1/2 in Width x 50 yd Length - 23195 - 021200-23195 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3518FR Beige Hook & Loop Tape - Loop - 1 1/2 in Width x 50 yd Length - 23195
021200-23195
3M Scotchmate SJ3518FR Beige Hook & Loop Tape - Loop - 1 1/2 in Width x 50 yd Length - 23195 021200-23195
3M Scotchmate SJ3518FR beige hook & loop tape comes in a 1 1/2 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

3M Scotchmate SJ3518FR beige hook & loop tape comes in a 1 1/2 in width, 50 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-23195
Product Name 3M Scotchmate SJ3518FR Beige Hook & Loop Tape - Loop - 1 1/2 in Width x 50 yd Length - 23195
Color Beige
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated White Polyethylene Foam - 3232 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details