3M 3M Scotchmate SJ3518FR Black Hook & Loop Tape - Loop - 3/4 in Width x 50 yd Length - 23197 70070578441

Description
3M Scotchmate SJ3518FR black hook & loop tape comes in a 3/4 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.
Description
3M Scotchmate SJ3518FR black hook & loop tape comes in a 3/4 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3518FR Black Hook & Loop Tape - Loop - 3/4 in Width x 50 yd Length - 23197 - 021200-23197 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3518FR Black Hook & Loop Tape - Loop - 3/4 in Width x 50 yd Length - 23197
021200-23197
3M Scotchmate SJ3518FR Black Hook & Loop Tape - Loop - 3/4 in Width x 50 yd Length - 23197 021200-23197
3M Scotchmate SJ3518FR black hook & loop tape comes in a 3/4 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

3M Scotchmate SJ3518FR black hook & loop tape comes in a 3/4 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-23197
Product Name 3M Scotchmate SJ3518FR Black Hook & Loop Tape - Loop - 3/4 in Width x 50 yd Length - 23197
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details