3M 3M Scotchmate SJ3518FR Black Hook & Loop Tape - Loop - 5/8 in Width x 50 yd Length - 23199 70070578425

Description
3M Scotchmate SJ3518FR black hook & loop tape comes in a 5/8 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.
Description
3M Scotchmate SJ3518FR black hook & loop tape comes in a 5/8 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3518FR Black Hook & Loop Tape - Loop - 5/8 in Width x 50 yd Length - 23199 - 021200-23199 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3518FR Black Hook & Loop Tape - Loop - 5/8 in Width x 50 yd Length - 23199
021200-23199
3M Scotchmate SJ3518FR Black Hook & Loop Tape - Loop - 5/8 in Width x 50 yd Length - 23199 021200-23199
3M Scotchmate SJ3518FR black hook & loop tape comes in a 5/8 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

3M Scotchmate SJ3518FR black hook & loop tape comes in a 5/8 in width, 50 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-23199
Product Name 3M Scotchmate SJ3518FR Black Hook & Loop Tape - Loop - 5/8 in Width x 50 yd Length - 23199
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Strip-N-Stick Silicone Sponge Tape - 100S.125 - Budnick Converting, Inc.
Specs
Type Adhesive; Strip-N-Stick Silicone Sponge Tape
Thickness 0.1250 inches (3.17 mm)
Adhesive Siliconized Sponge
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details