3M 3M Safety Walk 370 Gray Anti-Slip Tape - 36 in Width x 60 ft Length - 19328 70070549244

Description
3M Safety Walk 370 gray anti-slip tape comes in a 36 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 370 gray anti-slip tape comes in a 36 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 370 Gray Anti-Slip Tape - 36 in Width x 60 ft Length - 19328 - 048011-19328 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 370 Gray Anti-Slip Tape - 36 in Width x 60 ft Length - 19328
048011-19328
3M Safety Walk 370 Gray Anti-Slip Tape - 36 in Width x 60 ft Length - 19328 048011-19328
3M Safety Walk 370 gray anti-slip tape comes in a 36 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 370 gray anti-slip tape comes in a 36 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-19328
Product Name 3M Safety Walk 370 Gray Anti-Slip Tape - 36 in Width x 60 ft Length - 19328
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Glass Fabric - 132-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type PTFE Glass Fabric
Thickness 0.0030 inches (0.0762 mm)
Adhesive Fiberglass
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details