3M 3M Safety Walk 370 Gray Anti-Slip Tape - 18 in Width x 60 ft Length - 19326 70070549228

Description
3M Safety Walk 370 gray anti-slip tape comes in a 18 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 370 gray anti-slip tape comes in a 18 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 370 Gray Anti-Slip Tape - 18 in Width x 60 ft Length - 19326 - 048011-19326 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 370 Gray Anti-Slip Tape - 18 in Width x 60 ft Length - 19326
048011-19326
3M Safety Walk 370 Gray Anti-Slip Tape - 18 in Width x 60 ft Length - 19326 048011-19326
3M Safety Walk 370 gray anti-slip tape comes in a 18 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 370 gray anti-slip tape comes in a 18 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-19326
Product Name 3M Safety Walk 370 Gray Anti-Slip Tape - 18 in Width x 60 ft Length - 19326
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details