3M 3M Safety Walk 280 White Anti-Slip Tape - 12 in Width x 60 ft Length - 19319 70070549152

Description
3M Safety Walk 280 white anti-slip tape comes in a 12 in width, 60 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 280 white anti-slip tape comes in a 12 in width, 60 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 280 White Anti-Slip Tape - 12 in Width x 60 ft Length - 19319 - 048011-19319 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 280 White Anti-Slip Tape - 12 in Width x 60 ft Length - 19319
048011-19319
3M Safety Walk 280 White Anti-Slip Tape - 12 in Width x 60 ft Length - 19319 048011-19319
3M Safety Walk 280 white anti-slip tape comes in a 12 in width, 60 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 280 white anti-slip tape comes in a 12 in width, 60 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-19319
Product Name 3M Safety Walk 280 White Anti-Slip Tape - 12 in Width x 60 ft Length - 19319
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Double Linered Flame Retardant Transfer - 3071FR - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details