3M 3M Safety Walk 280 White Anti-Slip Tape - 6 in Width x 60 ft Length - 19318 70070549145

Description
3M Safety Walk 280 white anti-slip tape comes in a 6 in width, 60 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 280 white anti-slip tape comes in a 6 in width, 60 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 280 White Anti-Slip Tape - 6 in Width x 60 ft Length - 19318 - 048011-19318 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 280 White Anti-Slip Tape - 6 in Width x 60 ft Length - 19318
048011-19318
3M Safety Walk 280 White Anti-Slip Tape - 6 in Width x 60 ft Length - 19318 048011-19318
3M Safety Walk 280 white anti-slip tape comes in a 6 in width, 60 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 280 white anti-slip tape comes in a 6 in width, 60 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-19318
Product Name 3M Safety Walk 280 White Anti-Slip Tape - 6 in Width x 60 ft Length - 19318
Color White
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Printed Box Sealing Tape - 3732 - Budnick Converting, Inc.
Specs
Type Adhesive; High Performance Printed Box Sealing Tape
Thickness 0.0025 inches (0.0635 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details