3M 3M Safety Walk 280 White Anti-Slip Tape - 4 in Width x 60 ft Length - 19317 70070549137

Description
3M Safety Walk 280 white anti-slip tape comes in a 4 in width, 60 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 280 white anti-slip tape comes in a 4 in width, 60 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 280 White Anti-Slip Tape - 4 in Width x 60 ft Length - 19317 - 048011-19317 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 280 White Anti-Slip Tape - 4 in Width x 60 ft Length - 19317
048011-19317
3M Safety Walk 280 White Anti-Slip Tape - 4 in Width x 60 ft Length - 19317 048011-19317
3M Safety Walk 280 white anti-slip tape comes in a 4 in width, 60 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 280 white anti-slip tape comes in a 4 in width, 60 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-19317
Product Name 3M Safety Walk 280 White Anti-Slip Tape - 4 in Width x 60 ft Length - 19317
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details