3M 3M Safety Walk 220 Clear Anti-Slip Tape - 2 in Width x 60 ft Length - 19304 70070548998

Description
3M Safety Walk 220 clear anti-slip tape comes in a 2 in width, 60 ft length, uses an acrylate adhesive and is packaged 2 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 220 clear anti-slip tape comes in a 2 in width, 60 ft length, uses an acrylate adhesive and is packaged 2 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 220 Clear Anti-Slip Tape - 2 in Width x 60 ft Length - 19304 - 048011-19304 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 220 Clear Anti-Slip Tape - 2 in Width x 60 ft Length - 19304
048011-19304
3M Safety Walk 220 Clear Anti-Slip Tape - 2 in Width x 60 ft Length - 19304 048011-19304
3M Safety Walk 220 clear anti-slip tape comes in a 2 in width, 60 ft length, uses an acrylate adhesive and is packaged 2 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 220 clear anti-slip tape comes in a 2 in width, 60 ft length, uses an acrylate adhesive and is packaged 2 per case. Can be used in the following temperature range: +50 F to +150 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-19304
Product Name 3M Safety Walk 220 Clear Anti-Slip Tape - 2 in Width x 60 ft Length - 19304
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details