3M 3M Safety Walk 510 Black Anti-Slip Tape - 6 in Width x 60 ft Length - 19282 70070548667

Description
3M Safety Walk 510 black anti-slip tape comes in a 6 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 510 black anti-slip tape comes in a 6 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 510 Black Anti-Slip Tape - 6 in Width x 60 ft Length - 19282 - 048011-19282 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 510 Black Anti-Slip Tape - 6 in Width x 60 ft Length - 19282
048011-19282
3M Safety Walk 510 Black Anti-Slip Tape - 6 in Width x 60 ft Length - 19282 048011-19282
3M Safety Walk 510 black anti-slip tape comes in a 6 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 510 black anti-slip tape comes in a 6 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-19282
Product Name 3M Safety Walk 510 Black Anti-Slip Tape - 6 in Width x 60 ft Length - 19282
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyethylene Surface Protection - 03001-016C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details