3M 3M Safety Walk 510 Black Anti-Slip Tape - 4 in Width x 60 ft Length - 19281 70070548659

Description
3M Safety Walk 510 black anti-slip tape comes in a 4 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 510 black anti-slip tape comes in a 4 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 510 Black Anti-Slip Tape - 4 in Width x 60 ft Length - 19281 - 048011-19281 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 510 Black Anti-Slip Tape - 4 in Width x 60 ft Length - 19281
048011-19281
3M Safety Walk 510 Black Anti-Slip Tape - 4 in Width x 60 ft Length - 19281 048011-19281
3M Safety Walk 510 black anti-slip tape comes in a 4 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 510 black anti-slip tape comes in a 4 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-19281
Product Name 3M Safety Walk 510 Black Anti-Slip Tape - 4 in Width x 60 ft Length - 19281
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Black Polyethylene Foam Tape - 3308-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details