3M 3M Safety Walk 7643NA White Anti-Slip Tape - 0.75 in Width x 9 in Length - 59441 70070542736

Description
3M Safety Walk 7643NA white anti-slip tape comes in a 0.75 in width, 9 in length and is packaged 12 per pack. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is crack-resistant, mildew-resistant, peel-resistant.
Description
3M Safety Walk 7643NA white anti-slip tape comes in a 0.75 in width, 9 in length and is packaged 12 per pack. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is crack-resistant, mildew-resistant, peel-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 7643NA White Anti-Slip Tape - 0.75 in Width x 9 in Length - 59441 - 051131-59441 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 7643NA White Anti-Slip Tape - 0.75 in Width x 9 in Length - 59441
051131-59441
3M Safety Walk 7643NA White Anti-Slip Tape - 0.75 in Width x 9 in Length - 59441 051131-59441
3M Safety Walk 7643NA white anti-slip tape comes in a 0.75 in width, 9 in length and is packaged 12 per pack. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is crack-resistant, mildew-resistant, peel-resistant.

3M Safety Walk 7643NA white anti-slip tape comes in a 0.75 in width, 9 in length and is packaged 12 per pack. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is crack-resistant, mildew-resistant, peel-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-59441
Product Name 3M Safety Walk 7643NA White Anti-Slip Tape - 0.75 in Width x 9 in Length - 59441
Color White
Unlock Full Specs
to access all available technical data

Similar Products

All Weather Foil - 330 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0035 inches (0.0889 mm)
Peel 2.81 lbs/in (4.93 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details