3M 3M Safety Walk 7648NA Gray Anti-Slip Tape - 2 in Width x 9 in Length - 59438 70070542686

Description
3M Safety Walk 7648NA gray anti-slip tape comes in a 2 in width, 9 in length and is packaged 6 per pack. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is crack-resistant, mildew-resistant, peel-resistant.
Description
3M Safety Walk 7648NA gray anti-slip tape comes in a 2 in width, 9 in length and is packaged 6 per pack. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is crack-resistant, mildew-resistant, peel-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 7648NA Gray Anti-Slip Tape - 2 in Width x 9 in Length - 59438 - 051131-59438 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 7648NA Gray Anti-Slip Tape - 2 in Width x 9 in Length - 59438
051131-59438
3M Safety Walk 7648NA Gray Anti-Slip Tape - 2 in Width x 9 in Length - 59438 051131-59438
3M Safety Walk 7648NA gray anti-slip tape comes in a 2 in width, 9 in length and is packaged 6 per pack. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is crack-resistant, mildew-resistant, peel-resistant.

3M Safety Walk 7648NA gray anti-slip tape comes in a 2 in width, 9 in length and is packaged 6 per pack. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is crack-resistant, mildew-resistant, peel-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-59438
Product Name 3M Safety Walk 7648NA Gray Anti-Slip Tape - 2 in Width x 9 in Length - 59438
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyimide
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details