3M 3M Scotch Super 33+ 195NA Black Electrical Tape - 0.75 in Width x 200 in Length - 7 mil Thick - Electrically Insulating - 01044 70070537983

Description
3M Scotch Super 33+ 195NA black electrical tape comes in a 0.75 in width, 200 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this electrical tape is the elongation capabilities. The 3M Scotch Super 33+ 195NA electrical tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This electrical tape is electrically insulating. This product is a single-sided adhesive electrical tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This electrical tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This electrical tape meets the following standards: CSA 2.22, UL 510.
Description
3M Scotch Super 33+ 195NA black electrical tape comes in a 0.75 in width, 200 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this electrical tape is the elongation capabilities. The 3M Scotch Super 33+ 195NA electrical tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This electrical tape is electrically insulating. This product is a single-sided adhesive electrical tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This electrical tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This electrical tape meets the following standards: CSA 2.22, UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch Super 33+ 195NA Black Electrical Tape - 0.75 in Width x 200 in Length - 7 mil Thick - Electrically Insulating - 01044 - 021200-01044 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch Super 33+ 195NA Black Electrical Tape - 0.75 in Width x 200 in Length - 7 mil Thick - Electrically Insulating - 01044
021200-01044
3M Scotch Super 33+ 195NA Black Electrical Tape - 0.75 in Width x 200 in Length - 7 mil Thick - Electrically Insulating - 01044 021200-01044
3M Scotch Super 33+ 195NA black electrical tape comes in a 0.75 in width, 200 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this electrical tape is the elongation capabilities. The 3M Scotch Super 33+ 195NA electrical tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This electrical tape is electrically insulating. This product is a single-sided adhesive electrical tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This electrical tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This electrical tape meets the following standards: CSA 2.22, UL 510.

3M Scotch Super 33+ 195NA black electrical tape comes in a 0.75 in width, 200 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this electrical tape is the elongation capabilities. The 3M Scotch Super 33+ 195NA electrical tape can be stretched 250 % for breaking. Provides a tensile strength of 15 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This electrical tape is electrically insulating. This product is a single-sided adhesive electrical tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This electrical tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This electrical tape meets the following standards: CSA 2.22, UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-01044
Product Name 3M Scotch Super 33+ 195NA Black Electrical Tape - 0.75 in Width x 200 in Length - 7 mil Thick - Electrically Insulating - 01044
Type Electrical
Color Black
Adhesive Rubber; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

12mil Cotton Cloth Cable Tape - DUCTCLO 3860 - Budnick Converting, Inc.
Specs
Type Cable; Adhesive
Backing Material Cloth / Fabric
Adhesive Uncoated Cloth
View Details
Electrical Tapes - 603168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Black
Backing Material Polyvinyl Chloride Film
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details