3M 3M Dual Lock SJ3550 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 2 in Width x 50 yd Length - 65817 70070521110

Description
3M Dual Lock SJ3550 black hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 per inner, 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.
Description
3M Dual Lock SJ3550 black hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 per inner, 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3550 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 2 in Width x 50 yd Length - 65817 - 021200-65817 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3550 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 2 in Width x 50 yd Length - 65817
021200-65817
3M Dual Lock SJ3550 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 2 in Width x 50 yd Length - 65817 021200-65817
3M Dual Lock SJ3550 black hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 per inner, 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistan t.

3M Dual Lock SJ3550 black hook & loop tape comes in a 2 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 per inner, 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, plasticizer-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-65817
Product Name 3M Dual Lock SJ3550 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 2 in Width x 50 yd Length - 65817
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Co-Extruded Protective Tape (Clear) - 2E79 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0020 inches (0.0508 mm)
View Details